Hubbell Wiring Device-Kellems Duplex/Single Receptacle TR-5262USBGRY

Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT
Datasheet
Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5262USBGRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TR-5262USBGRY
Duplex/Single Receptacle TR-5262USBGRY
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT

DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TR-5262USBGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6848-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details