Hubbell Wiring Device-Kellems Standard Wall Plate TPJ826-I

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ826-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ826-I
Standard Wall Plate TPJ826-I
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ826-I
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details