Hubbell Wiring Device-Kellems Standard Wall Plate TPJ7-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ7-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ7-LA
Standard Wall Plate TPJ7-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ7-LA
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - SP1214-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Phone Jack Wall Plate
Opening / Devices Two
Material Plastic
View Details