Hubbell Wiring Device-Kellems Standard Wall Plate TPJ7-GRY

Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ7-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ7-GRY
Standard Wall Plate TPJ7-GRY
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ7-GRY
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Communication Plate - SP21I - Legrand
Specs
Type Communication Plate
Opening / Devices Two
Material Plastic
View Details