Hubbell Wiring Device-Kellems Standard Wall Plate TPJ4-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ4-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ4-LA
Standard Wall Plate TPJ4-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ4-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 11MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details