Hubbell Wiring Device-Kellems Standard Wall Plate TPJ3

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ3 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ3
Standard Wall Plate TPJ3
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ3
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details