Hubbell Wiring Device-Kellems Standard Wall Plate TPJ3-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ3-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ3-LA
Standard Wall Plate TPJ3-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ3-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 12SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 7558815 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details