Hubbell Wiring Device-Kellems Standard Wall Plate TPJ263-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ263-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ263-W
Standard Wall Plate TPJ263-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ263-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details