Hubbell Wiring Device-Kellems Standard Wall Plate TPJ26-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ26-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ26-LA
Standard Wall Plate TPJ26-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ26-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SPJ262-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details