Hubbell Wiring Device-Kellems Standard Wall Plate TPJ13-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND US)
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ13-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ13-W
Standard Wall Plate TPJ13-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND US)

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND US)

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ13-W
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3041M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP18LA - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details