Hubbell Wiring Device-Kellems Standard Wall Plate TPJ126-I

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ126-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ126-I
Standard Wall Plate TPJ126-I
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ126-I
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP264 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Plastic
View Details