Hubbell Wiring Device-Kellems Standard Wall Plate TPJ1-WU

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ1-WU - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ1-WU
Standard Wall Plate TPJ1-WU
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ1-WU
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details