Hubbell Wiring Device-Kellems Standard Wall Plate TPJ1-GRY

Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ1-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TPJ1-GRY
Standard Wall Plate TPJ1-GRY
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TPJ1-GRY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
Stainless Wall Plate for 1 Keystone Jack - ECP001 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details