Hubbell Incorporated Datacommunication Face Plate TPF1OW

Description
MULTIMEDIA TYPE 3.34 INCH W X 5.11 INCH H SIZE OFFICE WHITE COLOR 1 GANG(S) UL, UL (CANADA AND US), CUL APPROVAL NEMA CONSTRUCTION STANDARD FIBER DEVICE TYPE 4 PORT(S) SECURE-IT[TM] BRAND APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
Datasheet
Description
MULTIMEDIA TYPE 3.34 INCH W X 5.11 INCH H SIZE OFFICE WHITE COLOR 1 GANG(S) UL, UL (CANADA AND US), CUL APPROVAL NEMA CONSTRUCTION STANDARD FIBER DEVICE TYPE 4 PORT(S) SECURE-IT[TM] BRAND APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - TPF1OW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
TPF1OW
Datacommunication Face Plate TPF1OW
MULTIMEDIA TYPE 3.34 INCH W X 5.11 INCH H SIZE OFFICE WHITE COLOR 1 GANG(S) UL, UL (CANADA AND US), CUL APPROVAL NEMA CONSTRUCTION STANDARD FIBER DEVICE TYPE 4 PORT(S) SECURE-IT[TM] BRAND APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
  • MULTIMEDIA TYPE
  • 3.34 INCH W X 5.11 INCH H SIZE
  • OFFICE WHITE COLOR
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CUL APPROVAL
  • NEMA CONSTRUCTION STANDARD
  • FIBER DEVICE TYPE
  • 4 PORT(S)
  • SECURE-IT[TM] BRAND
  • APPLICATION CLASSROOMS, LABORATORIES, DORMITORIES, CONFERENCE AND MEETING FACILITIES, POS APPLICATIONS, INDOOR AND OUTDOOR KIOSKS, PEDIATRIC FACILITIES, SHIPPING/RECEIVING AREAS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number TPF1OW
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wall Plate, 1 Blank & 1 Single Receptacle - SP147W - Legrand
Specs
Type Blank Wall Plate; Single Receptacle
Opening / Devices One
Material Non-Combustible Mar-Proof Material
View Details