Hubbell Incorporated Datacommunication Face Plate TPCP1OW

Description
MULTIMEDIA TYPE OFFICE WHITE COLOR 1 GANG(S) UL (CANADA AND US) APPROVAL SCREW MOUNTING NEMA 3R CONSTRUCTION STANDARD FIBER, CABLE THROUGH DEVICE TYPE ANGLED DEVICE MOUNTING ISTATION[TM], SECURE-IT[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet
Description
MULTIMEDIA TYPE OFFICE WHITE COLOR 1 GANG(S) UL (CANADA AND US) APPROVAL SCREW MOUNTING NEMA 3R CONSTRUCTION STANDARD FIBER, CABLE THROUGH DEVICE TYPE ANGLED DEVICE MOUNTING ISTATION[TM], SECURE-IT[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - TPCP1OW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
TPCP1OW
Datacommunication Face Plate TPCP1OW
MULTIMEDIA TYPE OFFICE WHITE COLOR 1 GANG(S) UL (CANADA AND US) APPROVAL SCREW MOUNTING NEMA 3R CONSTRUCTION STANDARD FIBER, CABLE THROUGH DEVICE TYPE ANGLED DEVICE MOUNTING ISTATION[TM], SECURE-IT[TM] BRAND CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • MULTIMEDIA TYPE
  • OFFICE WHITE COLOR
  • 1 GANG(S)
  • UL (CANADA AND US) APPROVAL
  • SCREW MOUNTING
  • NEMA 3R CONSTRUCTION STANDARD
  • FIBER, CABLE THROUGH DEVICE TYPE
  • ANGLED DEVICE MOUNTING
  • ISTATION[TM], SECURE-IT[TM] BRAND
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number TPCP1OW
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - 20643 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details