Hubbell Wiring Device-Kellems Standard Wall Plate TP826-LA

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL,
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP826-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP826-LA
Standard Wall Plate TP826-LA
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL,

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP826-LA
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details