Hubbell Wiring Device-Kellems Standard Wall Plate TP82-W

Description
NYLON MATERIAL; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE; APPROVAL UL, CSA
Datasheet
Description
NYLON MATERIAL; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE; APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP82-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP82-W
Standard Wall Plate TP82-W
NYLON MATERIAL; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE; APPROVAL UL, CSA

NYLON MATERIAL; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE; APPROVAL UL, CSA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP82-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SP84-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Four
Material Plastic
View Details