Hubbell Wiring Device-Kellems Standard Wall Plate TP8-EMPOWER

Description
EMERGENCY POWER TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet
Description
EMERGENCY POWER TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP8-EMPOWER - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP8-EMPOWER
Standard Wall Plate TP8-EMPOWER
EMERGENCY POWER TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

EMERGENCY POWER TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP8-EMPOWER
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Decora#&0174; Wallplates - 80311-SE - Leviton Manufacturing
Specs
Type Decora
Opening / Devices Three
Material Polycarbonate
View Details