Hubbell Wiring Device-Kellems Standard Wall Plate TP703

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP703 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP703
Standard Wall Plate TP703
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP703
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details