Hubbell Wiring Device-Kellems Standard Wall Plate TP703-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP703-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP703-LA
Standard Wall Plate TP703-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP703-LA
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details
20-Pack White Wallplate Blank Insert - FM359C - Black Box
Specs
Type Data Jack Wall Plate
View Details