Hubbell Wiring Device-Kellems Standard Wall Plate TP7

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP7 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP7
Standard Wall Plate TP7
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP7
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SP84-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Four
Material Plastic
View Details