Hubbell Wiring Device-Kellems Standard Wall Plate TP60-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP60-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP60-W
Standard Wall Plate TP60-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP60-W
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - 23602 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Brass
View Details