Hubbell Wiring Device-Kellems Standard Wall Plate TP6-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (6) TOGGLE SWITCH CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (6) TOGGLE SWITCH CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP6-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP6-W
Standard Wall Plate TP6-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (6) TOGGLE SWITCH CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (6) TOGGLE SWITCH CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 12 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP6-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
QUICKPORT CAT6+ EXTREME JACK DARK RED - LE-61110-RR6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details