Hubbell Incorporated Dry Type General Purpose Transformer TP531193S

Description
24.4 INCH W X 19.4 INCH D X 25.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 37.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3
Datasheet
Description
24.4 INCH W X 19.4 INCH D X 25.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 37.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TP531193S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TP531193S
Dry Type General Purpose Transformer TP531193S
24.4 INCH W X 19.4 INCH D X 25.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 37.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 3
  • 24.4 INCH W X 19.4 INCH D X 25.5 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCLOSED IN VENTILATED CONSTRUCTION
  • 37.5 KVA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 150 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 3
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TP531193S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG2-43+TR-ND - DigiKey
Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Pulse Transformers - 486-5496-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Step Down Transformers - 4-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
PC Mount Split Pack™ Power Transformers - F28-040 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers