Hubbell Incorporated Dry Type General Purpose Transformer TP530233S

Description
39.5 INCH W X 35.5 INCH D X 45.6 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 167 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 TP53 MODEL
Datasheet
Description
39.5 INCH W X 35.5 INCH D X 45.6 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 167 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 TP53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TP530233S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TP530233S
Dry Type General Purpose Transformer TP530233S
39.5 INCH W X 35.5 INCH D X 45.6 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCLOSED IN VENTILATED CONSTRUCTION 167 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL NUMBER OF WINDINGS 4 TP53 MODEL
  • 39.5 INCH W X 35.5 INCH D X 45.6 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCLOSED IN VENTILATED CONSTRUCTION
  • 167 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 150 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • NUMBER OF WINDINGS 4
  • TP53 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TP530233S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLNK2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1233992 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A6-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details