Hubbell Incorporated Dry Type Energy Efficient Transformer TP530213S

Description
31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 75 KVA POWER RATING 240/480 V DELTA PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS SERIES TP MODEL
Datasheet
Description
31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 75 KVA POWER RATING 240/480 V DELTA PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS SERIES TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Energy Efficient Transformer - TP530213S - Hubbell Incorporated
Orange, CT, USA
Dry Type Energy Efficient Transformer
TP530213S
Dry Type Energy Efficient Transformer TP530213S
31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 75 KVA POWER RATING 240/480 V DELTA PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS SERIES TP MODEL
  • 31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 75 KVA POWER RATING
  • 240/480 V DELTA PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C/80 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
  • SERIES TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TP530213S
Product Name Dry Type Energy Efficient Transformer
Other Transformer Types / Applications Energy Efficient Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω - TC1-1-43+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1234044 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
Operating Temperature 105 C (221 F)
View Details
Control Circuit Transformer - 1497A-A3-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details