Hubbell Wiring Device-Kellems Standard Wall Plate TP4-I

Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP4-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP4-I
Standard Wall Plate TP4-I
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA

0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP4-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details