Hubbell Wiring Device-Kellems Standard Wall Plate TP4-BK

Description
0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP4-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP4-BK
Standard Wall Plate TP4-BK
0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA

0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP4-BK
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SC-1-TC - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details