Hubbell Wiring Device-Kellems Standard Wall Plate TP28-RED

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP28-RED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP28-RED
Standard Wall Plate TP28-RED
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP28-RED
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3022U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details