Hubbell Wiring Device-Kellems Standard Wall Plate TP28-BK

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP28-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP28-BK
Standard Wall Plate TP28-BK
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP28-BK
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Modular Jack - SC-CJ-ES - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details
Decorator Opening, Three Gang, Polished Brass - SB263PB - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details