Hubbell Wiring Device-Kellems Standard Wall Plate TP265

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP265 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP265
Standard Wall Plate TP265
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP265
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - SC-1-ES - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details