Hubbell Wiring Device-Kellems Standard Wall Plate TP263-BK

Description
0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP263-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP263-BK
Standard Wall Plate TP263-BK
0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP263-BK
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang Blank Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3041L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP182-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details