Hubbell Wiring Device-Kellems Standard Wall Plate TP2-I

Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CAN
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP2-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP2-I
Standard Wall Plate TP2-I
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CAN

0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP2-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE CAT5E RJ45 110 JACK LIGHT ALMOND - 60-07524 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details