Hubbell Wiring Device-Kellems Standard Wall Plate TP2-ERED

Description
EMERGENCY TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP
Datasheet
Description
EMERGENCY TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP2-ERED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP2-ERED
Standard Wall Plate TP2-ERED
EMERGENCY TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP

EMERGENCY TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; AP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP2-ERED
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Modular Jack - SC-PJ-MR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details