Hubbell Incorporated Fork Lug TP186FBG25

Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet
Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP186FBG25 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP186FBG25
Fork Lug TP186FBG25
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • SMOOTH ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP186FBG25
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details