Description
FUNNEL ENTRY TYPE
RED COLOR
20 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
25 PER BAG STANDARD PACKAGE
#2 TO #3 STUD SIZE
PVC INSULATED INSULATION TYPE
VINYLUG[TM] BRAND
ROHS COMPATIBLE
MATERIAL ELECTROLYTIC TIN PLATED COPPER
TP MODEL