Hubbell Incorporated Fork Lug TP1810FBG25

Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.36 INCH W MATERIAL ELECTRO TIN PLATED COPPER
Datasheet
Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.36 INCH W MATERIAL ELECTRO TIN PLATED COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP1810FBG25 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP1810FBG25
Fork Lug TP1810FBG25
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.36 INCH W MATERIAL ELECTRO TIN PLATED COPPER
  • SMOOTH ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • DIMENSION 0.74 INCH L X 0.36 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1810FBG25
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details