Hubbell Wiring Device-Kellems Standard Wall Plate TP18-RED

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUS
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP18-RED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP18-RED
Standard Wall Plate TP18-RED
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUS

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP18-RED
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details