COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | TP18-I |
| Product Name | Standard Wall Plate |
| Type | Duplex Outlet Cover; Toggle Switch Plate |