Hubbell Incorporated Fork Lug TP166F

Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.8 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.145 INCH TP-F MODEL
Datasheet
Description
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.8 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.145 INCH TP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP166F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP166F
Fork Lug TP166F
SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.8 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.145 INCH TP-F MODEL
  • SMOOTH ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.8 INCH L X 0.28 INCH W
  • VOLTAGE RATING 600 V
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 13/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.145 INCH
  • TP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP166F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details