Hubbell Incorporated FORK LUG TP148BF

Description
BLOCK, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL VOLTAGE RATING 600 V SIZE 0.95 INCH L X 0.3 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.18 INCH WIRE STRIP LENGTH 13/64 INCH TP-BF MODEL
Datasheet
Description
BLOCK, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL VOLTAGE RATING 600 V SIZE 0.95 INCH L X 0.3 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.18 INCH WIRE STRIP LENGTH 13/64 INCH TP-BF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - TP148BF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
TP148BF
FORK LUG TP148BF
BLOCK, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE BRAZED SEAM BARREL VOLTAGE RATING 600 V SIZE 0.95 INCH L X 0.3 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.18 INCH WIRE STRIP LENGTH 13/64 INCH TP-BF MODEL
  • BLOCK, FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #6 TO #8 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • BRAZED SEAM BARREL
  • VOLTAGE RATING 600 V
  • SIZE 0.95 INCH L X 0.3 INCH W
  • MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • WIRE STRIP LENGTH 13/64 INCH
  • TP-BF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP148BF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details