Hubbell Incorporated FORK LUG TP142F

Description
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.75 INCH L X 0.17 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.18 INCH WIRE STRIP LENGTH 13/64 INCH TP-F MODEL
Datasheet
Description
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.75 INCH L X 0.17 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.18 INCH WIRE STRIP LENGTH 13/64 INCH TP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - TP142F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
TP142F
FORK LUG TP142F
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #1 TO #2 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.75 INCH L X 0.17 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.18 INCH WIRE STRIP LENGTH 13/64 INCH TP-F MODEL
  • SMOOTH ENTRY TYPE
  • BLUE COLOR
  • 16 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #1 TO #2 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.75 INCH L X 0.17 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • WIRE STRIP LENGTH 13/64 INCH
  • TP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP142F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details