Description
LOCKING TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
#8 TO #10 STUD SIZE
PVC INSULATED INSULATION TYPE
VINYLUG[TM] BRAND
ROHS COMPATIBLE
DIMENSION 0.95 INCH L X 0.41 INCH W
VOLTAGE RATING 600 V
MATERIAL ELECTRO TIN PLATED COPPER
WIRE STRIP LENGTH 13/64 INCH
MAXIMUM INSULATION DIAMETER 0.18 INCH
TP-LF MODEL