Hubbell Incorporated Fork Lug TP1410F

Description
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH TP-F MODEL
Datasheet
Description
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH TP-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP1410F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP1410F
Fork Lug TP1410F
SMOOTH ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.41 INCH W VOLTAGE RATING 600 V MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 13/64 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH TP-F MODEL
  • SMOOTH ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.95 INCH L X 0.41 INCH W
  • VOLTAGE RATING 600 V
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 13/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • TP-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP1410F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Turret to Turret Solder Terminal - 11251 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details