Hubbell Wiring Device-Kellems Standard Wall Plate TP138-LA

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUST
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP138-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP138-LA
Standard Wall Plate TP138-LA
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUST

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP138-LA
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details