Hubbell Wiring Device-Kellems Standard Wall Plate TP126-BK

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP126-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP126-BK
Standard Wall Plate TP126-BK
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DECORATOR, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP126-BK
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3014 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details