Hubbell Wiring Device-Kellems Standard Wall Plate TP113-ICC10

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP113-ICC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
TP113-ICC10
Standard Wall Plate TP113-ICC10
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number TP113-ICC10
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SPJ113-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details