Hubbell Incorporated Ring Lug TP108RBG25

Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.98 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
Datasheet
Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.98 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TP108RBG25 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TP108RBG25
Ring Lug TP108RBG25
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 25 PER BAG STANDARD PACKAGE #6 TO #8 STUD SIZE PVC INSULATED INSULATION TYPE VINYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.98 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER TP MODEL
  • FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER BAG STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • VINYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.98 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP108RBG25
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details