Hubbell Incorporated Fork Lug TP106FBG25

Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet
Description
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TP106FBG25 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TP106FBG25
Fork Lug TP106FBG25
SMOOTH ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE DIMENSION 0.95 INCH L X 0.28 INCH W VOLTAGE RATING 600 V MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • SMOOTH ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • PVC INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • DIMENSION 0.95 INCH L X 0.28 INCH W
  • VOLTAGE RATING 600 V
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP106FBG25
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details