Hubbell Incorporated RING LUG TP10516

Description
FUNNEL ENTRY, LIGHT DUTY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.22 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH PACKAGING TYPE BOX TP MODEL
Datasheet
Description
FUNNEL ENTRY, LIGHT DUTY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.22 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH PACKAGING TYPE BOX TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - TP10516 - Hubbell Incorporated
Orange, CT, USA
RING LUG
TP10516
RING LUG TP10516
FUNNEL ENTRY, LIGHT DUTY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.22 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 19/64 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH PACKAGING TYPE BOX TP MODEL
  • FUNNEL ENTRY, LIGHT DUTY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 5/16 INCH STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.22 INCH L X 0.53 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 19/64 INCH
  • MAXIMUM INSULATION DIAMETER 0.26 INCH
  • PACKAGING TYPE BOX
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TP10516
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Crocodile Clips - 1902621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details